Crane Aerospace & Electronics Mixers DMF-2A-2000 SQ

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1,000 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1,000 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-2A-2000 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1,000 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9.5
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Space Qualified
  • RF LO Frequency Min (MHz) | 1,000
  • RF LO Frequency Max (MHz) | 3,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-2A-2000 SQ
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
Mixers - DMF-2A-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - DMS-2-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 0.0200 to 100 MHz
View Details
Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 500 to 3000 MHz
View Details