Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids NJ-40001

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJ-40001 is a 2-way 180° power divider operating from 50 to 500 MHz with a 50-ohm impedance. It has a maximum insertion loss of 1.0 dB, minimum isolation of 25 dB, maximum VSWR of 1.3:1, phase balance of ±3°, and amplitude balance of ±0.3 dB. It handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. The device is connectorized and designed for microwave signal division and combining.

Datasheet Summary
Powered by GS/AI

The NJ-40001 is a 2-way 180° power divider operating from 50 to 500 MHz with a 50-ohm impedance. It has a maximum insertion loss of 1.0 dB, minimum isolation of 25 dB, maximum VSWR of 1.3:1, phase balance of ±3°, and amplitude balance of ±0.3 dB. It handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. The device is connectorized and designed for microwave signal division and combining.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - NJ-40001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
NJ-40001
Power Dividers, Combiners, Hybrids NJ-40001
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 180±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number NJ-40001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-3-.300G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 90.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-3Q-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-12.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 11900.00 to 14000.00 MHz
Insertion Loss 1.00 dB
View Details