Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-22006

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-22006 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-22006
Power Dividers, Combiners, Hybrids HJ-22006
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | ±0.1
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-22006
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-23002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-3.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details