Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-63-12G

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 6 Frequency Max (MHz) | 18 CW Power (W) | 30 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 6 Frequency Max (MHz) | 18 CW Power (W) | 30 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-63-12G is a 6-way 0° power divider/combiner for use in the 6 to 18 GHz frequency range, featuring SMA connectors, low insertion loss, excellent phase and amplitude balance, and high output isolation.

Datasheet Summary
Powered by GS/AI

The PDM-63-12G is a 6-way 0° power divider/combiner for use in the 6 to 18 GHz frequency range, featuring SMA connectors, low insertion loss, excellent phase and amplitude balance, and high output isolation.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-63-12G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-63-12G
Power Dividers, Combiners, Hybrids PDM-63-12G
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 6 Frequency Max (MHz) | 18 CW Power (W) | 30 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 6
  • Frequency Max (MHz) | 18
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 1.3
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 16
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-63-12G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6.00 to 18.00 MHz
Insertion Loss 1.30 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-31-19.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18300.00 to 20200.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-3-.350G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 200.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-19.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17500.00 to 21500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - HJK-4R-25G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details