Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDG-02A-500

Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 0.25 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 0.25 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDG-02A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDG-02A-500
Power Dividers, Combiners, Hybrids PDG-02A-500
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 0.25 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 0.25
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDG-02A-500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.50 dB
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-33-14.125G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-28001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDZ-2B-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1800.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.130GE - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 160.00 MHz
Insertion Loss 0.30 dB
View Details