Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids FH-30004

Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 200 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 200 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FH-30004 is a 0°/180° hybrid divider/combiner designed for RF signal processing in the 2 to 200 MHz frequency range. It features 50 ohm impedance, a maximum insertion loss of 0.75 dB, minimum isolation of 30 dB, and a maximum VSWR of 1.3:1. Amplitude balance is within ±0.2 dB and phase balance is within ±2°. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The unit is packaged for printed circuit board mounting.

Datasheet Summary
Powered by GS/AI

The FH-30004 is a 0°/180° hybrid divider/combiner designed for RF signal processing in the 2 to 200 MHz frequency range. It features 50 ohm impedance, a maximum insertion loss of 0.75 dB, minimum isolation of 30 dB, and a maximum VSWR of 1.3:1. Amplitude balance is within ±0.2 dB and phase balance is within ±2°. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The unit is packaged for printed circuit board mounting.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - FH-30004 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
FH-30004
Power Dividers, Combiners, Hybrids FH-30004
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 200 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2
  • Frequency Max (MHz) | 200
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number FH-30004
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJM-4R-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-2A-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-30A-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.20 dB
View Details