Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQF-4E-Series

Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 300 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 300 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IQF-4E series comprises I&Q networks designed for applications up to 300 MHz with octave LO bandwidth, housed in a low-profile, high-reliability package.

Datasheet Summary
Powered by GS/AI

The IQF-4E series comprises I&Q networks designed for applications up to 300 MHz with octave LO bandwidth, housed in a low-profile, high-reliability package.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQF-4E-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQF-4E-Series
IQ Modulators, Demodulators, and Complex Mixers IQF-4E-Series
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 300 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 300
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQF-4E-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JTP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-2223 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2218 to 2228 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQG-20E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 20 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSF-2L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1000 to 4000 MHz
View Details