Crane Aerospace & Electronics Bi-Phase Modulators BTM-2A-500

Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BTM-2A series is a set of biphasic modulators covering 10 to 2500 MHz with direct TTL input and fast switching, featuring SMA connectors. The package is connectorized, though exact physical dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The BTM-2A series is a set of biphasic modulators covering 10 to 2500 MHz with direct TTL input and fast switching, featuring SMA connectors. The package is connectorized, though exact physical dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BTM-2A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BTM-2A-500
Bi-Phase Modulators BTM-2A-500
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Insertion Loss (dB) Max | 4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BTM-2A-500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-2000 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JTP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-20 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 18 to 22 MHz
View Details
Bi-Phase Modulators - BPP-2N-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 1000 to 2000 MHz
View Details