Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers SSF-2F-Series

Description
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSF-2 series is a single sideband modulator operating from 10 to 4000 MHz with image rejection up to 30 dB and internal second harmonic quadrature generation for high sideband rejection. The package type is flatpack, as indicated by the package outline document referenced.

Datasheet Summary
Powered by GS/AI

The SSF-2 series is a single sideband modulator operating from 10 to 4000 MHz with image rejection up to 30 dB and internal second harmonic quadrature generation for high sideband rejection. The package type is flatpack, as indicated by the package outline document referenced.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - SSF-2F-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
SSF-2F-Series
IQ Modulators, Demodulators, and Complex Mixers SSF-2F-Series
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | Single Sideband Modulator
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90° ±3°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number SSF-2F-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-2000 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JPF-21F-2250 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2100 to 2400 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-20 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 18 to 22 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JTP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details