Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers VMF-2E-340 SQ

Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 306 Frequency Max (MHz) | 374 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 306 Frequency Max (MHz) | 374 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - VMF-2E-340 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
VMF-2E-340 SQ
IQ Modulators, Demodulators, and Complex Mixers VMF-2E-340 SQ
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 306 Frequency Max (MHz) | 374 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 306
  • Frequency Max (MHz) | 374
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | ±5°
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number VMF-2E-340 SQ
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - SSP-1R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IMF-2F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSF-1E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
Bi-Phase Modulators - BPM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details