Crane Aerospace & Electronics Bi-Phase Modulators BEM-2A-500

Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BEM-2A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BEM-2A-500
Bi-Phase Modulators BEM-2A-500
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Insertion Loss (dB) Max | 4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BEM-2A-500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - P-CPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 525 MHz
View Details
Bi-Phase Modulators - BPP-2N-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-2050 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2047 to 2052 MHz
View Details
Bi-Phase Modulators - BPF -2A-1.7 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1.6 to 1.8 MHz
View Details