Crane Aerospace & Electronics Oscillators DTO 6566

Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6139-6566-00 is a digitally tuned oscillator covering 2 to 6 GHz with optional extension to 9 GHz, providing a minimum output power of +10 dBm. It includes an internal heater for stability, digital tuning at 0.5 MHz/bit (0.25 MHz/bit optional), and post-tuning drift of ≤0.02% of frequency or 1 MHz, whichever is greater. Phase noise is -68 dBc/Hz at 100 kHz, -86 dBc/Hz at 1 MHz, and -116 dBc/Hz at 10 MHz. Analog FM modulation is supported up to 600 MHz p-p. Operating temperature ranges from -54°C to +85°C, with storage to +100°C. DC power is +15 V at 1.4 A and -15 V at 0.5 A, with a +28 V heater at 2.0 A max. The unit has SMA RF connectors and a 31-pin D-sub for digital and power inputs. Dimensions are 7.25 x 4.50 x 1.34 inches.

Datasheet Summary
Powered by GS/AI

The 6139-6566-00 is a digitally tuned oscillator covering 2 to 6 GHz with optional extension to 9 GHz, providing a minimum output power of +10 dBm. It includes an internal heater for stability, digital tuning at 0.5 MHz/bit (0.25 MHz/bit optional), and post-tuning drift of ≤0.02% of frequency or 1 MHz, whichever is greater. Phase noise is -68 dBc/Hz at 100 kHz, -86 dBc/Hz at 1 MHz, and -116 dBc/Hz at 10 MHz. Analog FM modulation is supported up to 600 MHz p-p. Operating temperature ranges from -54°C to +85°C, with storage to +100°C. DC power is +15 V at 1.4 A and -15 V at 0.5 A, with a +28 V heater at 2.0 A max. The unit has SMA RF connectors and a 31-pin D-sub for digital and power inputs. Dimensions are 7.25 x 4.50 x 1.34 inches.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
DTO 6566
Oscillators DTO 6566
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 6,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number DTO 6566
Product Name Oscillators
Frequency 2000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details