Crane Aerospace & Electronics Oscillators TK970

Description
Frequency Min (MHz) | 120 Frequency Max (MHz) | 120 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 24.00
Request a Quote
Description
Frequency Min (MHz) | 120 Frequency Max (MHz) | 120 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 24.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK970 is a low noise crystal oscillator designed for radar applications, featuring a fifth overtone SC cut crystal and an integral crystal filter to maintain phase noise below -175 dBc/Hz at offsets greater than 50 kHz and output power of +24 dBm nominal. It incorporates an internal vibration isolation system for stable operation in high-vibration environments. Operating temperature ranges from -55 to +85°C. The device is housed in a hermetically sealed package with dimensions not specified.

Datasheet Summary
Powered by GS/AI

The TK970 is a low noise crystal oscillator designed for radar applications, featuring a fifth overtone SC cut crystal and an integral crystal filter to maintain phase noise below -175 dBc/Hz at offsets greater than 50 kHz and output power of +24 dBm nominal. It incorporates an internal vibration isolation system for stable operation in high-vibration environments. Operating temperature ranges from -55 to +85°C. The device is housed in a hermetically sealed package with dimensions not specified.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TK970 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
TK970
Oscillators TK970
Frequency Min (MHz) | 120 Frequency Max (MHz) | 120 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 24.00
  • Frequency Min (MHz) | 120
  • Frequency Max (MHz) | 120
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 24.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number TK970
Product Name Oscillators
Frequency 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details