Crane Aerospace & Electronics Mixers DMS-2-250

Description
Package Type | PC Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet
Description
Package Type | PC Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMS-2-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | PC Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
  • Package Type | PC Mount
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 1
  • RF LO Frequency Max (MHz) | 500
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMS-2-250
Product Name Mixers
Package Type PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CHD-9010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +17 dBm; 17
LO 5 to 1000 MHz
View Details
Mixers - CHD-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power + 27dBm; 27
LO 20 to 2000 MHz
View Details
Mixers - DMF-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 0.5000 to 500 MHz
View Details
Mixers - DMF-2A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 500 to 2000 MHz
View Details