Crane Aerospace & Electronics Mixers CDB-9006

Description
Package Type | Flatpack Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 800
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDB-9006 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
CDB-9006
Mixers CDB-9006
Package Type | Flatpack Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 800
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 7.5
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 5
  • RF LO Frequency Max (MHz) | 1,000
  • IF Bandwidth (MHz) | 800
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDB-9006
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 25
LO 10 to 600 MHz
View Details
Mixers - CDB-9008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 10 to 2000 MHz
View Details
Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
Mixers - DTG_2B_1250_SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details