Crane Aerospace & Electronics Mixers STDB-2006

Description
Package Type | Connectorized Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 8,000 IF Bandwidth (MHz) | 2000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 8,000 IF Bandwidth (MHz) | 2000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STDB-2006 is a broadband double balanced mixer designed for RF and microwave applications, covering 2.0 to 8.0 GHz RF/LO and DC to 2.0 GHz IF frequencies. It is available in standard connectorized hermetic packages with typical conversion loss of 5.5 dB and maximum 7.0 dB. Isolation between RF and LO ports is 37 dB minimum, and between RF and IF ports is 31 dB minimum. The mixer supports local oscillator drive levels of +7 dBm (L version), +10 dBm (M version), or +13 dBm (H version). Operating temperature range is -54°C to +100°C, and storage temperature range is -65°C to +125°C.

Datasheet Summary
Powered by GS/AI

The STDB-2006 is a broadband double balanced mixer designed for RF and microwave applications, covering 2.0 to 8.0 GHz RF/LO and DC to 2.0 GHz IF frequencies. It is available in standard connectorized hermetic packages with typical conversion loss of 5.5 dB and maximum 7.0 dB. Isolation between RF and LO ports is 37 dB minimum, and between RF and IF ports is 31 dB minimum. The mixer supports local oscillator drive levels of +7 dBm (L version), +10 dBm (M version), or +13 dBm (H version). Operating temperature range is -54°C to +100°C, and storage temperature range is -65°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Mixers - STDB-2006 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 8,000 IF Bandwidth (MHz) | 2000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 7.5
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 2,000
  • RF LO Frequency Max (MHz) | 8,000
  • IF Bandwidth (MHz) | 2000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STDB-2006
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - STTB-4002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 6000 to 18000 MHz
View Details
Mixers - DMF-2A-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - STDB-2009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 8000 to 14000 MHz
View Details
Mixers - DTG_2B_1250_SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details