Crane Aerospace & Electronics Mixers DMF-8A-1700

Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 20 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1000
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 20 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMF-8A series is a double balanced mixer designed for RF applications from 500 kHz to 2 GHz, with an LO drive of +17 to +23 dBm and a third order intercept point of +25 dBm, housed in a flatpack package.

Datasheet Summary
Powered by GS/AI

The DMF-8A series is a double balanced mixer designed for RF applications from 500 kHz to 2 GHz, with an LO drive of +17 to +23 dBm and a third order intercept point of +25 dBm, housed in a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-8A-1700 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 20 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 20
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 500
  • RF LO Frequency Max (MHz) | 2,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-8A-1700
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CDB-9006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 5 to 1000 MHz
View Details
Mixers - DTG-4B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - DMF-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 700 to 2000 MHz
View Details
Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details