Crane Aerospace & Electronics Mixers DMF-10A-300

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 25 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 600 IF Bandwidth (MHz) | 500
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 25 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 600 IF Bandwidth (MHz) | 500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMF-10A-300 is a double balanced mixer covering 10 to 600 MHz with an LO drive of +20 to +27 dBm and a third-order intercept point of +30 dBm, housed in a flatpack package.

Datasheet Summary
Powered by GS/AI

The DMF-10A-300 is a double balanced mixer covering 10 to 600 MHz with an LO drive of +20 to +27 dBm and a third-order intercept point of +30 dBm, housed in a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-10A-300 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 25 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 600 IF Bandwidth (MHz) | 500
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 25
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 600
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-10A-300
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 0.5000 to 500 MHz
View Details
Mixers - DMM-4-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 5 to 500 MHz
View Details
Mixers - STDB-2009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 8000 to 14000 MHz
View Details
Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 25
LO 10 to 600 MHz
View Details