Crane Aerospace & Electronics Mixers CDBS-9013

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDBS-9013 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 0
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 2
  • RF LO Frequency Max (MHz) | 1,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDBS-9013
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMS-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - STDB-2006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 2000 to 8000 MHz
View Details
Mixers - DMF-2A-2000 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1000 to 3000 MHz
View Details
Mixers - DTG-2B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details