Crane Aerospace & Electronics Mixers DMM-4-250

Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet
Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMM-4-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 13
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 5
  • RF LO Frequency Max (MHz) | 500
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMM-4-250
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CHD-9010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +17 dBm; 17
LO 5 to 1000 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - DMG-2B-350 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 5 to 700 MHz
View Details
Mixers - DMS-2-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 0.0200 to 100 MHz
View Details