Crane Aerospace & Electronics Mixers CDB-9008

Description
Package Type | Flatpack Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1800
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDB-9008 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
CDB-9008
Mixers CDB-9008
Package Type | Flatpack Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1800
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 10
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 2,000
  • IF Bandwidth (MHz) | 1800
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDB-9008
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 700 to 2000 MHz
View Details
Mixers - STTB-4003 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 1000 to 10000 MHz
View Details
Mixers - DML-6B-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 18000 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details