Crane Aerospace & Electronics Mixers CDB-9005

Description
Package Type | Flatpack Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDB-9005 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
CDB-9005
Mixers CDB-9005
Package Type | Flatpack Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 7
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 1
  • RF LO Frequency Max (MHz) | 500
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDB-9005
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 500 to 2000 MHz
View Details
Mixers - STDB-2010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 10000 to 26500 MHz
View Details
Mixers - STTB-4003 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 1000 to 10000 MHz
View Details
Mixers - DTG_2B_1250_SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details