Crane Aerospace & Electronics Mixers DMF-2A-1500

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 700 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 300
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 700 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMF-2A series is a double balanced mixer designed for RF applications from 500 kHz to 3 GHz, with an LO drive requirement of +7 to +13 dBm, housed in a flatpack package.

Datasheet Summary
Powered by GS/AI

The DMF-2A series is a double balanced mixer designed for RF applications from 500 kHz to 3 GHz, with an LO drive requirement of +7 to +13 dBm, housed in a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-2A-1500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 700 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 300
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 700
  • RF LO Frequency Max (MHz) | 2,000
  • IF Bandwidth (MHz) | 300
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-2A-1500
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CDBS-9012 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 0.5000 to 500 MHz
View Details
Mixers - DMF-2A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 500 to 2000 MHz
View Details
Mixers - STDB-2005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 4000 to 20000 MHz
View Details
Mixers - DMF-4A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details