Crane Aerospace & Electronics Mixers STTB-4008

Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 8000
Request a Quote Datasheet
Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - STTB-4008 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 8000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 2,000
  • RF LO Frequency Max (MHz) | 20,000
  • IF Bandwidth (MHz) | 8000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STTB-4008
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-8A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 0.5000 to 500 MHz
View Details
Mixers - DTF-4A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 25
LO 10 to 600 MHz
View Details
Mixers - CHD-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power + 27dBm; 27
LO 20 to 2000 MHz
View Details