The SN0908 is an 8-port vector network analyzer covering 300 kHz to 9 GHz with 50-ohm impedance, N-type female test port connectors, and a power range of -45 dBm to +10 dBm. It supports up to 500,001 measurement points, with a minimum measurement time of 24 µs per point and a typified dynamic range of 140 dB at 10 Hz IF bandwidth. The unit includes automatic calibration, time domain and gating conversion, and operates on Windows 7 or later via USB 2.0. Dimensions are 436 mm × 425 mm × 96 mm, and it weighs 12.9 kg. The system consumes 60 W and runs on 100-253 V AC power. Trigger input and output are provided via BNC connectors, and an external 10 MHz reference can be used. Factory adjustment is recommended every 3 years.
SN0908 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 10-, 12-, 14- and 16-port configurations.
SN0908 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0908 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0908 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS.
VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SN0908 |
| Product Name | 8-Port 9 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 300 to 9.00E6 kHz |
| Resolution | 1 Hz |