The SN0914 is a 14-port vector network analyzer with a frequency range of 300 kHz to 9 GHz, 50 Ohm impedance, and N-type female test port connectors. It supports up to 500,001 measurement points, has a dynamic range of 122 dB typ. (130 dB typ. at 6 GHz to 9 GHz) at 10 Hz IF bandwidth, and a time per point of 24 µs typ. The instrument offers a power range of -45 dBm to +2 dBm from 6 GHz to 9 GHz with ±1.5 dB power accuracy and harmonic distortion of -15 dBc. It operates on Windows 7 or above with USB 2.0 connectivity, consumes 80 W, and has dimensions of 436 mm length, 425 mm width, and 96 mm height, weighing 14.9 kg. Environmental specifications include an operating temperature of +5 °C to +40 °C and humidity up to 90 % at 25 °C.
SN0914 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 16-port configurations.
SN0914 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0914 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0914 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS.
VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SN0914 |
| Product Name | 14-Port 9 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 300 to 9.00E6 kHz |
| Resolution | 1 Hz |