Copper Mountain Technologies Automatic Calibration Module ACM4520

Description
ACM4520 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 20 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to 18 connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory-stored DUT into memory so proper calibration can be verified. The ACM4520 comes with a protective shroud to prevent the device from being damaged. ACM4520 Automatic Calibration Module Frequency Range: 100 kHz to 20 GHz Impedance: 50 Ohm
Request a Quote Datasheet
Description
ACM4520 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 20 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to 18 connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory-stored DUT into memory so proper calibration can be verified. The ACM4520 comes with a protective shroud to prevent the device from being damaged. ACM4520 Automatic Calibration Module Frequency Range: 100 kHz to 20 GHz Impedance: 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Calibration Module - ACM4520 - Copper Mountain Technologies
Indianapolis, IN, United States
Automatic Calibration Module
ACM4520
Automatic Calibration Module ACM4520
ACM4520 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 20 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to 18 connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory-stored DUT into memory so proper calibration can be verified. The ACM4520 comes with a protective shroud to prevent the device from being damaged. ACM4520 Automatic Calibration Module Frequency Range: 100 kHz to 20 GHz Impedance: 50 Ohm

ACM4520 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 20 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to 18 connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory-stored DUT into memory so proper calibration can be verified. The ACM4520 comes with a protective shroud to prevent the device from being damaged.

  • ACM4520 Automatic Calibration Module
  • Frequency Range: 100 kHz to 20 GHz
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number ACM4520
Product Name Automatic Calibration Module
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
Frequency Range 100000 to 2.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Automatic Calibration Module - ACM2543 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details
VNA Calibration Kit - F7511 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 3.00E9 Hz
View Details