Copper Mountain Technologies VNA Calibration Kit N911

Description
N911 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Female connectors Impedance: 50 Ohm
Request a Quote
Description
N911 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Female connectors Impedance: 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Kit - N911 - Copper Mountain Technologies
Indianapolis, IN, United States
VNA Calibration Kit
N911
VNA Calibration Kit N911
N911 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Female connectors Impedance: 50 Ohm

N911 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors.
Specifications:

  • N-Female connectors
  • Impedance: 50 Ohm
Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number N911
Product Name VNA Calibration Kit
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - D Band - WR-06 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.10E11 to 1.70E11 Hz
View Details
VNA Calibration Kit - F7511 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 3.00E9 Hz
View Details
Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details
VNA Calibration Kit - S911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details