Copper Mountain Technologies 75 Ohm N-Male to N-Male Test Cable C75NMNM

Description
The C75NMNM test cable is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and F-Male connector configuration. Our 75 Ohm cables are typically used with our 7530 Compact VNAs, which are available in two configurations: TR7530 and S7530. Type: N-Male to N-Male Length: 2 feet, 3 feet, 4 feet, or 5 feet Impedance: 75 Ohm
Request a Quote Datasheet
Description
The C75NMNM test cable is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and F-Male connector configuration. Our 75 Ohm cables are typically used with our 7530 Compact VNAs, which are available in two configurations: TR7530 and S7530. Type: N-Male to N-Male Length: 2 feet, 3 feet, 4 feet, or 5 feet Impedance: 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Indianapolis, IN, United States
75 Ohm N-Male to N-Male Test Cable
C75NMNM
75 Ohm N-Male to N-Male Test Cable C75NMNM
The C75NMNM test cable is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and F-Male connector configuration. Our 75 Ohm cables are typically used with our 7530 Compact VNAs, which are available in two configurations: TR7530 and S7530. Type: N-Male to N-Male Length: 2 feet, 3 feet, 4 feet, or 5 feet Impedance: 75 Ohm

The C75NMNM test cable is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and F-Male connector configuration. Our 75 Ohm cables are typically used with our 7530 Compact VNAs, which are available in two configurations: TR7530 and S7530.

  • Type: N-Male to N-Male
  • Length: 2 feet, 3 feet, 4 feet, or 5 feet
  • Impedance: 75 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Cable Assemblies
Product Number C75NMNM
Product Name 75 Ohm N-Male to N-Male Test Cable
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details