Copper Mountain Technologies Test Cable RFC24M24NMDF.2

Description
The RFC24M24NMDF.2 test cable operates up to 50 GHz. Type: 2.4 mm Male to 2.4 NMD Female Connectors Length: 2 feet Frequency: 50 GHz Impedance: 50 Ohm
Request a Quote
Description
The RFC24M24NMDF.2 test cable operates up to 50 GHz. Type: 2.4 mm Male to 2.4 NMD Female Connectors Length: 2 feet Frequency: 50 GHz Impedance: 50 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFC24MMNMD test cable is a 2-foot coaxial cable with 50 Ω impedance, designed for frequencies up to 50 GHz. It features a 2.4 mm male connector on one end and a 2.4 NMD female connector on the other. The cable has a typical insertion loss of 3 dB at 20°C and a typical return loss of 18 dB. Its minimum static bending radius is 25.4 mm, and the minimum dynamic bending radius is 50 mm. It operates within a temperature range of -55 to +125°C and has a crush resistance of at least 15 kgf/cm.

Datasheet Summary
Powered by GS/AI

The RFC24MMNMD test cable is a 2-foot coaxial cable with 50 Ω impedance, designed for frequencies up to 50 GHz. It features a 2.4 mm male connector on one end and a 2.4 NMD female connector on the other. The cable has a typical insertion loss of 3 dB at 20°C and a typical return loss of 18 dB. Its minimum static bending radius is 25.4 mm, and the minimum dynamic bending radius is 50 mm. It operates within a temperature range of -55 to +125°C and has a crush resistance of at least 15 kgf/cm.

Suppliers

Company
Product
Description
Supplier Links
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Indianapolis, IN, United States
Test Cable
RFC24M24NMDF.2
Test Cable RFC24M24NMDF.2
The RFC24M24NMDF.2 test cable operates up to 50 GHz. Type: 2.4 mm Male to 2.4 NMD Female Connectors Length: 2 feet Frequency: 50 GHz Impedance: 50 Ohm

The RFC24M24NMDF.2 test cable operates up to 50 GHz.

  • Type: 2.4 mm Male to 2.4 NMD Female Connectors
  • Length: 2 feet
  • Frequency: 50 GHz
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Cable Assemblies
Product Number RFC24M24NMDF.2
Product Name Test Cable
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details