Copper Mountain Technologies 2.92 mm to 2.92 mm Test Cable C50292MM

Description
Our 2.92 mm test cable is made to ideally suit our larger line of vector network analyzers. The C50292MM test cable operates at a frequency of 40000 MHz and is compatible with our PC-driven vector network analyzers. Type: 2.92 mm Connector Length: 2 feet Impedance: 50 Ohm
Request a Quote
Description
Our 2.92 mm test cable is made to ideally suit our larger line of vector network analyzers. The C50292MM test cable operates at a frequency of 40000 MHz and is compatible with our PC-driven vector network analyzers. Type: 2.92 mm Connector Length: 2 feet Impedance: 50 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C50292MM.2 is a 2-foot test cable with 2.92 mm male connectors on both ends, designed for RF measurements up to 40 GHz. It has a 50 Ω impedance, a maximum insertion loss of 2.34 dB at 40 GHz, and a maximum return loss of 1.40:1. The cable supports a static bending radius of 25 mm and a dynamic bending radius of 50 mm, with a connector life of 5000 cycles. It operates across a temperature range of -55 to +125°C.

Datasheet Summary
Powered by GS/AI

C50292MM.2 is a 2-foot test cable with 2.92 mm male connectors on both ends, designed for RF measurements up to 40 GHz. It has a 50 Ω impedance, a maximum insertion loss of 2.34 dB at 40 GHz, and a maximum return loss of 1.40:1. The cable supports a static bending radius of 25 mm and a dynamic bending radius of 50 mm, with a connector life of 5000 cycles. It operates across a temperature range of -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Indianapolis, IN, United States
2.92 mm to 2.92 mm Test Cable
C50292MM
2.92 mm to 2.92 mm Test Cable C50292MM
Our 2.92 mm test cable is made to ideally suit our larger line of vector network analyzers. The C50292MM test cable operates at a frequency of 40000 MHz and is compatible with our PC-driven vector network analyzers. Type: 2.92 mm Connector Length: 2 feet Impedance: 50 Ohm

Our 2.92 mm test cable is made to ideally suit our larger line of vector network analyzers. The C50292MM test cable operates at a frequency of 40000 MHz and is compatible with our PC-driven vector network analyzers.

  • Type: 2.92 mm Connector
  • Length: 2 feet
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Cable Assemblies
Product Number C50292MM
Product Name 2.92 mm to 2.92 mm Test Cable
Application Instrumentation and Control; RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details