Copper Mountain Technologies 50 Ohm SMA-Male to N-Male Test Cable C50SMNM

Description
Our 2N-to-SMA test cable is made to ideally suit our larger line of vector network analyzers. The C50SMNM operates at a frequency of 18000 MHz and is compatible with select family lines of vector network analyzers including our Compacts, Full Size, and Cobalt analyzers. Type: N Connector – SMA Length: 2 feet, 3 feet, or 4 feet Impedance: 50 Ohm
Request a Quote Datasheet
Description
Our 2N-to-SMA test cable is made to ideally suit our larger line of vector network analyzers. The C50SMNM operates at a frequency of 18000 MHz and is compatible with select family lines of vector network analyzers including our Compacts, Full Size, and Cobalt analyzers. Type: N Connector – SMA Length: 2 feet, 3 feet, or 4 feet Impedance: 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Indianapolis, IN, United States
50 Ohm SMA-Male to N-Male Test Cable
C50SMNM
50 Ohm SMA-Male to N-Male Test Cable C50SMNM
Our 2N-to-SMA test cable is made to ideally suit our larger line of vector network analyzers. The C50SMNM operates at a frequency of 18000 MHz and is compatible with select family lines of vector network analyzers including our Compacts, Full Size, and Cobalt analyzers. Type: N Connector – SMA Length: 2 feet, 3 feet, or 4 feet Impedance: 50 Ohm

Our 2N-to-SMA test cable is made to ideally suit our larger line of vector network analyzers. The C50SMNM operates at a frequency of 18000 MHz and is compatible with select family lines of vector network analyzers including our Compacts, Full Size, and Cobalt analyzers.

  • Type: N Connector – SMA
  • Length: 2 feet, 3 feet, or 4 feet
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Cable Assemblies
Product Number C50SMNM
Product Name 50 Ohm SMA-Male to N-Male Test Cable
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details