ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX DIN 2215

Description
ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 2215 Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates
Description
ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 2215 Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX DIN 2215 - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX DIN 2215
Industrial Transmission Belts ROFLEX DIN 2215
ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 2215 Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates

ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 2215
Properties:

  • conditionally resistant to oil
  • resistant to temperatures from -55°C to +70°C
  • electrically conductive to ISO 1813
  • dust-proof
  • suitable for tropical climates
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX DIN 2215
Product Name Industrial Transmission Belts
Belt Length 425.00 to 12243.00 inch (10794.99 to 310972.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365333 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 9.69 inch (246.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DIN 7753 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 512.00 to 12500.00 inch (13004.79 to 317499.83 mm)
Type Single Band
Belt Rubber
View Details