Hangzhou Chinabase Machinery Co., Ltd. High Capacity Narrow V-Belts 3V/9N

Description
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need.
Request a Quote
Description
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
High Capacity Narrow V-Belts
3V/9N
High Capacity Narrow V-Belts 3V/9N
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need.

Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products.

Please feel free to contact with us in any need.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 3V/9N
Product Name High Capacity Narrow V-Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - RD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 1.26 inch (32.00 mm)
View Details
Poly V-Belts - J - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed J
Belt Length 21.26 to 97.64 inch (540.00 to 2480.00 mm)
View Details
Classical V-Belts - HZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.39 inch (10.00 mm)
View Details
Raw Edge Cogged V-Belts - 5VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.69 to 139.76 inch (500.00 to 3550.00 mm)
Type Single Band
View Details