ContiTech Roulunds Rubber A/S Datasheets for V-Belts and V-Ribbed Belts

V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more

Product Name Notes
Heavy-duty V-belt for good slip control and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep Properties: conditionally resistant to oil resistant to temperatures from -30°C...
Heavy-duty V-belts with low-stretch aramid tensile member of different types for controlled slip and noiseless clutch engagement Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C dust-proof...
Heavy-duty V-belts with low-stretch aramid tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates...
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates...
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C suitable for high impact loads...
Open ended connector V-belts
Raw-edge V-belts for demanding drives, DIN 2215 Properties: resistant to temperatures from -30°C to +70°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable...
ROFAN™ V-Belts are oil-resistant and temperature-stable. Their properties allow them to meet the high requirements for driving man and auxiliary engines in cars and commercial vehicles. ROFAN™ V-Belt a) Base...
ROFAN™ V-Ribbed belts are oil-resistant and temperature-stable- They provide a longservice life and have been developed to satisfy the grueling demands of nonpositive accessory drives on modern engines. ROFAN™ V-Ribbed...
ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 2215 Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO...
ROFLEX wrapped V-belts for demanding drives in all sectors of machine engineering, DIN 7753 Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO...
Roulunds Rubber is a highly respected supplier of a wide range of v-belts and Multirib belts. Through a close cooperation with vehicle manufacturers we develop and manufacture the rubber belts,...
Transversely stiff raw-edge heavy-duty V-belts for powerful, sustained power transmission with enhanced running smoothness, DIN 7753 Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive...
Variable speed belts with reinforced PE tensile member for Variomatic and Variator drives Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive to ISO 1813...
Wrapped double-V-belts for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically...