RS Components, Ltd. V & Wedge Belts 1368432

Description
SPZ Section Wrapped Wedge Belt 1320mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1320mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368432 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368432
V & Wedge Belts 1368432
SPZ Section Wrapped Wedge Belt 1320mm L

SPZ Section Wrapped Wedge Belt 1320mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368432
Product Name V & Wedge Belts
Belt Length 51.97 inch (1320.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1875507 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 23.62 inch (600.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
Poly V Belts - 2075964 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.01 inch (559.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.52 inch (1080.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1739968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details