ContiTech Roulunds Rubber A/S Automotive OE/OES Belts

Description
Roulunds Rubber is a highly respected supplier of a wide range of v-belts and Multirib belts. Through a close cooperation with vehicle manufacturers we develop and manufacture the rubber belts, which are to be used in future generations of cars. Roulunds Rubber has received a number of technical approvals as an Original Equipment Manufacturer (OEM) and this is strong evidence of our position within the automotive market.
Description
Roulunds Rubber is a highly respected supplier of a wide range of v-belts and Multirib belts. Through a close cooperation with vehicle manufacturers we develop and manufacture the rubber belts, which are to be used in future generations of cars. Roulunds Rubber has received a number of technical approvals as an Original Equipment Manufacturer (OEM) and this is strong evidence of our position within the automotive market.

Suppliers

Company
Product
Description
Supplier Links
Automotive OE/OES Belts -  - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Automotive OE/OES Belts
Automotive OE/OES Belts
Roulunds Rubber is a highly respected supplier of a wide range of v-belts and Multirib belts. Through a close cooperation with vehicle manufacturers we develop and manufacture the rubber belts, which are to be used in future generations of cars. Roulunds Rubber has received a number of technical approvals as an Original Equipment Manufacturer (OEM) and this is strong evidence of our position within the automotive market.

Roulunds Rubber is a highly respected supplier of a wide range of v-belts and Multirib belts. Through a close cooperation with vehicle manufacturers we develop and manufacture the rubber belts, which are to be used in future generations of cars. Roulunds Rubber has received a number of technical approvals as an Original Equipment Manufacturer (OEM) and this is strong evidence of our position within the automotive market.

Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Name Automotive OE/OES Belts
Type Single Band (optional feature); Multiple Band (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 24.80 inch (630.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Poly V-Belts - K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed K
Belt Length 21.26 to 95.28 inch (540.00 to 2420.00 mm)
View Details
V-BELTS - 5V-48 - W.M. Berg
Specs
English 5V
Belt Length 48.00 inch (1219.20 mm)
Belt Width 0.65 inch (16.60 mm)
View Details