ContiTech AG Industrial Banded Belts CONTI®V MULTIBELT

Description
Banded V-belt for drives with major load changes. Properties: temperature range from –40°C to +80°C enhanced running smoothness electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates unaffected by dust
Description
Banded V-belt for drives with major load changes. Properties: temperature range from –40°C to +80°C enhanced running smoothness electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates unaffected by dust

Suppliers

Company
Product
Description
Supplier Links
Industrial Banded Belts - CONTI®V MULTIBELT - ContiTech AG
Hanover, Germany
Industrial Banded Belts
CONTI®V MULTIBELT
Industrial Banded Belts CONTI®V MULTIBELT
Banded V-belt for drives with major load changes. Properties: temperature range from –40°C to +80°C enhanced running smoothness electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates unaffected by dust

Banded V-belt for drives with major load changes.

Properties:

  • temperature range from –40°C to +80°C
  • enhanced running smoothness
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • unaffected by dust
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V MULTIBELT
Product Name Industrial Banded Belts
English A/4L (optional feature); B/5L (optional feature); C (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
V-Ribbed J (optional feature)
Belt Length 1450.00 to 12145.00 inch (36829.98 to 308482.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
V & Wedge Belts - 1368354 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 46.46 inch (1180.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 3V-36 - W.M. Berg
Specs
English 3V
Belt Length 36.00 inch (914.40 mm)
Belt Width 0.37 inch (9.40 mm)
View Details