ContiTech AG Industrial Belts CONTI®V FO

Description
Raw-edge V-belt for demanding drives, according to DIN 2215. Properties: temperature range from –30°C to +70°C very good flexibility thanks to molded teeth matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing) conditionally resistant to oil suitable for tropical climates dust-proof
Description
Raw-edge V-belt for demanding drives, according to DIN 2215. Properties: temperature range from –30°C to +70°C very good flexibility thanks to molded teeth matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing) conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V FO - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V FO
Industrial Belts CONTI®V FO
Raw-edge V-belt for demanding drives, according to DIN 2215. Properties: temperature range from –30°C to +70°C very good flexibility thanks to molded teeth matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing) conditionally resistant to oil suitable for tropical climates dust-proof

Raw-edge V-belt for demanding drives, according to DIN 2215.

Properties:

  • temperature range from –30°C to +70°C
  • very good flexibility thanks to molded teeth
  • matched-set L=L (from 1000 mm)
  • electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing)
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V FO
Product Name Industrial Belts
Belt Length 505.00 to 3091.00 inch (12826.99 to 78511.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1875503 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.00 inch (1397.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
Industrial Variable Speed Belts - CONTI®V VARISPEED ADVANCE - ContiTech AG
Specs
Belt Length 452.00 to 3147.00 inch (11480.79 to 79933.76 mm)
Type Single Band
Belt Rubber
View Details