RS Components, Ltd. V & Wedge Belts 1368406

Description
SPZ Section Wrapped Wedge Belt 737mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 737mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368406 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368406
V & Wedge Belts 1368406
SPZ Section Wrapped Wedge Belt 737mm L

SPZ Section Wrapped Wedge Belt 737mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368406
Product Name V & Wedge Belts
Belt Length 29.02 inch (737.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 187.01 inch (4750.00 mm)
Minimum Pulley Size 8.82 inch (224.00 mm)
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 2149745 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365362 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 39.69 inch (1008.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details