The A 6R12M2L254 is a fractional horsepower V-belt designed for power transmission, with a pitch length of 244 mm and an outside length of 254 mm, constructed from reinforced rubber with oil and heat resistance. It features a metric cross-section of 6.60 mm by 3.81 mm and is static dissipating. The belt is non-toothed and intended for use with standard V-belt pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | V-Belts and V-Ribbed Belts |
| Product Number | A 6R12M2L254 |
| Product Name | 2L (6.60mmX3.81mm) Belt Size, 244mm Pitch Length V-Belt |
| Belt Length | 10.00 inch (254.00 mm) |