VL8.520N5M is a 8.5mm diameter coreless DC vibration motor with a 20mm length, designed for wearable devices, mobile phones, tablets, and healthcare products. It operates at 3.0V with a no-load speed of 6500 rpm, draws 60 mA at operating conditions, and has a terminal resistance of 8.35 Ω. The motor starts at 0.8V and draws 360 mA at stall. It weighs 8.7 g and operates reliably between -20°C and +65°C. The motor uses precious metal commutation. Options include custom lead wire length, shaft length, and eccentric weight.
8.5mm Micro Coreless Vibration Motor
Diameter: 8.5mm Length : 20mm Voltage: 3V Speed: 6500rpm
Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc.
Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | VL8.520N5M |
| Product Name | DC Coreless Motor/Vibrating Series |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 3.0 VDC |
| Continuous Current | 0.0600 amps |