Constar Motion Co., Ltd DC Sonic Motor 1434ZDF

Description
14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote Datasheet
Description
14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Sonic Motor - 1434ZDF - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Sonic Motor
1434ZDF
DC Sonic Motor 1434ZDF
14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

14mm DC Sonic Motor
Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H
Applications: Electric toothbrushes, health care products, cleaning equipment, etc.
Options: Lead wires length, Special coils, Shaft length
Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1434ZDF
Product Name DC Sonic Motor
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2814N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2414NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Coreless Motor/Vibrating Series - VL0614N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0500 amps
View Details
Precision DC Coreless Motor - 1625N5C - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details