Constar Motion Co., Ltd DC Coreless Motor/Vibrating Series VL1015N5M

Description
1015 Micro Coreless Vibration Motor Diameter: 10mm Length : 15mm Voltage: 3V , 5V Speed: 6670-12900rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet
Description
1015 Micro Coreless Vibration Motor Diameter: 10mm Length : 15mm Voltage: 3V , 5V Speed: 6670-12900rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Vibrating Series - VL1015N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Vibrating Series
VL1015N5M
DC Coreless Motor/Vibrating Series VL1015N5M
1015 Micro Coreless Vibration Motor Diameter: 10mm Length : 15mm Voltage: 3V , 5V Speed: 6670-12900rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

1015 Micro Coreless Vibration Motor
Diameter: 10mm Length : 15mm Voltage: 3V , 5V Speed: 6670-12900rpm
Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc.
Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number VL1015N5M
Product Name DC Coreless Motor/Vibrating Series
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Continuous Current 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO4840NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Output Power 3.17 HP
View Details
Precision DC Coreless Motor - 1627N5M(2) - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Precision DC Coreless Motor - 2232N9M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 6.8 VDC
Output Power 0.0051 HP
View Details
Precision DC Coreless Motor - 1230N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.3 VDC
Output Power 6.97E-4 HP
View Details