Constar Motion Co., Ltd DC Core Motor C2032F

Description
20mm 6v DC Core Motor Diameter: 20mm Length : 32mm Voltage: 6V Max. Output Power : 2.1W Speed: 7600rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
20mm 6v DC Core Motor Diameter: 20mm Length : 32mm Voltage: 6V Max. Output Power : 2.1W Speed: 7600rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C2032F - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C2032F
DC Core Motor C2032F
20mm 6v DC Core Motor Diameter: 20mm Length : 32mm Voltage: 6V Max. Output Power : 2.1W Speed: 7600rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

20mm 6v DC Core Motor
Diameter: 20mm Length : 32mm Voltage: 6V Max. Output Power : 2.1W Speed: 7600rpm
Applications: Small electronic products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C2032F
Product Name DC Core Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0028 HP
Continuous Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1331N7M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2008NBH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 11.4 VDC
Output Power 0.0013 HP
View Details
DC Core Motor - C1012F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Output Power 0.0011 HP
Continuous Current 0.0800 amps
View Details
Brushless DC Motor/Outer Rotor - BO4831NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Output Power 2.16 HP
View Details