Constar Motion Co., Ltd Sonic Motor 2038ZDF&2040ZDF

Description
20mm DC Electric Toothbrush Motor Diameter: 20mm Length : 38-40mm Voltage: 3.7V vibration frequency: 34800 Times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote
Description
20mm DC Electric Toothbrush Motor Diameter: 20mm Length : 38-40mm Voltage: 3.7V vibration frequency: 34800 Times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sonic Motor models 2038ZDF and 2040ZDF from Constar Motion Co., Ltd. are designed for applications in electric toothbrushes, health care products, and cleaning equipment. Both models operate at a voltage of 3.7V and feature a no-load vibration frequency of 34,800 times per minute. The 2038ZDF has a starting torque of 23 mNm and a load current of 570 mA, while the 2040ZDF has a starting torque of 22 mNm and a load current of 400 mA. The operating frequency range for the 2038ZDF is 220-320 Hz, and for the 2040ZDF, it is 230-330 Hz. Both models have a rotor inertia of 2.4 gcm² and can operate within a temperature range of -10 to +60 degrees Celsius. They also offer options for lead wire length, shaft length, and special coils, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The Sonic Motor models 2038ZDF and 2040ZDF from Constar Motion Co., Ltd. are designed for applications in electric toothbrushes, health care products, and cleaning equipment. Both models operate at a voltage of 3.7V and feature a no-load vibration frequency of 34,800 times per minute. The 2038ZDF has a starting torque of 23 mNm and a load current of 570 mA, while the 2040ZDF has a starting torque of 22 mNm and a load current of 400 mA. The operating frequency range for the 2038ZDF is 220-320 Hz, and for the 2040ZDF, it is 230-330 Hz. Both models have a rotor inertia of 2.4 gcm² and can operate within a temperature range of -10 to +60 degrees Celsius. They also offer options for lead wire length, shaft length, and special coils, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Sonic Motor - 2038ZDF&2040ZDF - Constar Motion Co., Ltd
Futian, Shenzhen, China
Sonic Motor
2038ZDF&2040ZDF
Sonic Motor 2038ZDF&2040ZDF
20mm DC Electric Toothbrush Motor Diameter: 20mm Length : 38-40mm Voltage: 3.7V vibration frequency: 34800 Times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

20mm DC Electric Toothbrush Motor
Diameter: 20mm Length : 38-40mm Voltage: 3.7V vibration frequency: 34800 Times/M Work life: 2000H
Applications: Electric toothbrushes, health care products, cleaning equipment, etc.
Options: Lead wires length, Special coils, Shaft length
Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 2038ZDF&2040ZDF
Product Name Sonic Motor
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 2224N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Coreless Motor/Driving Series - L0408N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
Output Power 2.14E-4 HP
View Details
DC Core Motor - C1628R - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0022 HP
View Details
Brushless DC Motor/Outer Rotor - BO4831NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Output Power 2.16 HP
View Details