Constar Motion Co., Ltd Precision DC Coreless Motor 1331N5M

Description
13mm Micro Brush Coreless DC Motor Diameter: 13mm Length : 31mm Voltage: 4.5V , 9V, 12V Max. Output Power : 0.49W Speed: 3900-8700rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
13mm Micro Brush Coreless DC Motor Diameter: 13mm Length : 31mm Voltage: 4.5V , 9V, 12V Max. Output Power : 0.49W Speed: 3900-8700rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1331N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1331N5M
Precision DC Coreless Motor 1331N5M
13mm Micro Brush Coreless DC Motor Diameter: 13mm Length : 31mm Voltage: 4.5V , 9V, 12V Max. Output Power : 0.49W Speed: 3900-8700rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

13mm Micro Brush Coreless DC Motor
Diameter: 13mm Length : 31mm Voltage: 4.5V , 9V, 12V Max. Output Power : 0.49W Speed: 3900-8700rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1331N5M
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 6.57E-4 HP
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C1215F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.5 VDC
Output Power 0.0016 HP
Continuous Current 0.1000 amps
View Details
Brushless DC Motor/Outer Rotor - BO2826N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2316N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Coreless Motor/Driving Series - L0609N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 1.34E-4 HP
View Details