Constar Motion Co., Ltd DC Core Motor C1723R(2)

Description
17mm DC Core Graphite Motor Diameter: 17mm Length : 23mm Voltage: 7.4V Max. Output Power : 4.43W Speed: 18800rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
17mm DC Core Graphite Motor Diameter: 17mm Length : 23mm Voltage: 7.4V Max. Output Power : 4.43W Speed: 18800rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C1723R(2) - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C1723R(2)
DC Core Motor C1723R(2)
17mm DC Core Graphite Motor Diameter: 17mm Length : 23mm Voltage: 7.4V Max. Output Power : 4.43W Speed: 18800rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

17mm DC Core Graphite Motor
Diameter: 17mm Length : 23mm Voltage: 7.4V Max. Output Power : 4.43W Speed: 18800rpm
Applications: Small electronic products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C1723R(2)
Product Name DC Core Motor
DC Voltage Range 7.4 VDC
Output Power 0.0059 HP
Continuous Current 0.1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0612N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
Output Power 0.0024 HP
View Details
Brushless DC Motor/Outer Rotor - BO3846NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2950NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC Coreless Motor/Driving Series - L0710N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 8.0 VDC
Output Power 0.0025 HP
View Details