The C1015F is a DC core motor with precious metal commutation, designed for applications in security equipment, small electronics, remote control aircraft, personal care products, and portable tools. It is available in two voltage variants: 3.0 V and 6.0 V, with corresponding no-load speeds of 5500 rpm and 20500 rpm, and maximum output powers of 0.06 W and 0.70 W. The motor has a weight of 3.9 g to 4.1 g and operates within a temperature range of -20°C to +80°C. It includes an integrated varistor and features terminal resistances of 35 Ω and 10 Ω, respectively. The physical dimensions are not explicitly stated, but the model series is identified by the name C1015F.
1015 M20 DC Core Motor
Diameter: 10mm Length : 15mm Voltage: 3V, 6V Max. Output Power : 0.7W Speed: 5500-20500rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | C1015F |
| Product Name | DC Core Motor |
| Standard DC Voltage | 6V |
| DC Voltage Range | 6.0 VDC |
| Output Power | 9.38E-4 HP |
| Continuous Current | 0.0350 amps |