Constar Motion Co., Ltd Precision DC Coreless Motor 1221N5M2B

Description
12mm Micro Coreless DC Motor Diameter: 12mm Length : 21mm Voltage: 3.3V , 6V, 12V Max. Output Power : 0.37W Speed: 7900-14100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote
Description
12mm Micro Coreless DC Motor Diameter: 12mm Length : 21mm Voltage: 3.3V , 6V, 12V Max. Output Power : 0.37W Speed: 7900-14100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Precision DC Coreless Motor, part number 1221N5M2B, from Constar Motion Co., Ltd. is designed for applications requiring precision drives, including medical equipment, healthcare products, automotive, robotics, and industrial automation. It operates at voltages of 3.3V, 6V, and 12V, with no-load speeds ranging from 7900 to 14100 RPM depending on the voltage. The motor features a maximum output power of 0.37W to 1.96W and achieves efficiencies up to 79%. Key specifications include a stall torque of 1.8 to 5.3 mNm and a nominal torque of 0.4 to 2.3 mNm. The motor has a compact design with a diameter of 12mm and a length of 21mm, weighing 10g. It operates within a temperature range of -20°C to +85°C and is equipped with two ball bearings. The protection class is rated at IP 40, ensuring some resistance to dust and moisture. The motor also offers options for lead wire length, shaft length, and special coils, making it adaptable for various engineering needs.

Datasheet Summary
Powered by GS/AI

The Precision DC Coreless Motor, part number 1221N5M2B, from Constar Motion Co., Ltd. is designed for applications requiring precision drives, including medical equipment, healthcare products, automotive, robotics, and industrial automation. It operates at voltages of 3.3V, 6V, and 12V, with no-load speeds ranging from 7900 to 14100 RPM depending on the voltage. The motor features a maximum output power of 0.37W to 1.96W and achieves efficiencies up to 79%. Key specifications include a stall torque of 1.8 to 5.3 mNm and a nominal torque of 0.4 to 2.3 mNm. The motor has a compact design with a diameter of 12mm and a length of 21mm, weighing 10g. It operates within a temperature range of -20°C to +85°C and is equipped with two ball bearings. The protection class is rated at IP 40, ensuring some resistance to dust and moisture. The motor also offers options for lead wire length, shaft length, and special coils, making it adaptable for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1221N5M2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1221N5M2B
Precision DC Coreless Motor 1221N5M2B
12mm Micro Coreless DC Motor Diameter: 12mm Length : 21mm Voltage: 3.3V , 6V, 12V Max. Output Power : 0.37W Speed: 7900-14100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

12mm Micro Coreless DC Motor
Diameter: 12mm Length : 21mm Voltage: 3.3V , 6V, 12V Max. Output Power : 0.37W Speed: 7900-14100rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1221N5M2B
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
DC Voltage Range 3.3 VDC
Output Power 4.96E-4 HP
Continuous Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C1215F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.5 VDC
Output Power 0.0016 HP
Continuous Current 0.1000 amps
View Details
Sonic Motor - 2038ZDF&2040ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.79 inch (20 mm)
View Details
Flat DC motor/Vibrating Series - 820/827/834RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0900 amps
Shaft Speed 11000 rpm
View Details
Precision DC Coreless Motor - 1020N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 7.64E-4 HP
View Details